TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1V475M125AE

Description
4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172490-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172490-6-ND
Ceramic Capacitors 445-172490-6-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172490-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172490-1-ND
Ceramic Capacitors 445-172490-1-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172490-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172490-2-ND
Ceramic Capacitors 445-172490-2-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1V475M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1V475M125AE
Ceramic Capacitors C2012X7R1V475M125AE
CAP CER 4.7UF 35V X7R 0805

CAP CER 4.7UF 35V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-172490-6-ND 445-172490-1-ND C2012X7R1V475M125AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details