TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R1V475M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1V475M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1V475M125AC
Multilayer Ceramic Chip Capacitor C2012X7R1V475M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7556-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7556-6-ND
Ceramic Capacitors 445-7556-6-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7556-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7556-1-ND
Ceramic Capacitors 445-7556-1-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7556-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7556-2-ND
Ceramic Capacitors 445-7556-2-ND
4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330806-C2012X7R1V475M125AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330806-C2012X7R1V475M125AC
Capacitors - Ceramic Capacitors 1330806-C2012X7R1V475M125AC
Manufacturer: TDK Corporation Win Source Part Number: 1330806-C2012X7R1V47 5M125AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X7R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 2266-C2012X7R1V475M1 25AC,C2012X7R1V475M, 445-7556-6,C2012X7R1 V475MT000E,445-7556- 2,445-7556-1 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330806-C2012X7R1V475M125AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X7R
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 2266-C2012X7R1V475M125AC,C2012X7R1V475M,445-7556-6,C2012X7R1V475MT000E,445-7556-2,445-7556-1
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 35V Capacitor
60-C2012X7R1V475M125AC
4.7UF 35V Capacitor 60-C2012X7R1V475M125AC
CAP CER 4.7UF 35V X7R 0805 Product overview: C2012X7R1V475M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1V475M125 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X7R 0805 Product overview: C2012X7R1V475M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1V475M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R1V475M125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1V475M125AC
Ceramic Capacitors C2012X7R1V475M125AC
CAP CER 4.7UF 35V X7R 0805

CAP CER 4.7UF 35V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1V475M125AC 445-7556-6-ND 445-7556-1-ND 1330806-C2012X7R1V475M125AC 60-C2012X7R1V475M125AC C2012X7R1V475M125AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 35V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers