TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1V474K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1V474K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1V474K125AB
Multilayer Ceramic Chip Capacitor C2012X7R1V474K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14549-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14549-2-ND
Ceramic Capacitors 445-14549-2-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14549-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14549-6-ND
Ceramic Capacitors 445-14549-6-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14549-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14549-1-ND
Ceramic Capacitors 445-14549-1-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.47Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5052
Cap, 0.47Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5052
CAP, 0.47UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.47UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1V474K125AB 445-14549-2-ND 445-14549-6-ND 29AJ5052
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers