TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1H684K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1H684K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1H684K125AB
Multilayer Ceramic Chip Capacitor C2012X7R1H684K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C2012X7R1H684K125AB - 914409-C2012X7R1H684K125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R1H684K125AB
914409-C2012X7R1H684K125AB
Ceramic Capacitors - C2012X7R1H684K125AB 914409-C2012X7R1H684K125AB
Manufacturer: TDK Corporation Win Source Part Number: 914409-C2012X7R1H684 K125AB Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X7R1H684K, C2012X7R1H684KT000N, 445-7545-6, 445-7545-2, 445-7545-1

Manufacturer: TDK Corporation
Win Source Part Number: 914409-C2012X7R1H684K125AB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X7R1H684K, C2012X7R1H684KT000N, 445-7545-6, 445-7545-2, 445-7545-1

Buy Now
Ceramic Capacitors - 445-7545-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7545-6-ND
Ceramic Capacitors 445-7545-6-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7545-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7545-1-ND
Ceramic Capacitors 445-7545-1-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7545-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7545-2-ND
Ceramic Capacitors 445-7545-2-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 50V Capacitor
60-C2012X7R1H684K125AB
0.68UF 50V Capacitor 60-C2012X7R1H684K125AB
CAP CER 0.68UF 50V X7R 0805 Product overview: C2012X7R1H684K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H684K125 AB can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 50V X7R 0805 Product overview: C2012X7R1H684K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H684K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4060 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4060
Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4060
CAPACITOR CERAMIC 0.68UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.68Μf, 50V, 10%, X7R, 0805; Capacitance Tdk - 78Y7974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 50V, 10%, X7R, 0805; Capacitance Tdk
78Y7974
Cap, 0.68Μf, 50V, 10%, X7R, 0805; Capacitance Tdk 78Y7974
CAP, 0.68µF, 50V, 10%, X7R, 0805; Capacitance:0.68µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.68µF, 50V, 10%, X7R, 0805; Capacitance:0.68µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1H684K125AB 914409-C2012X7R1H684K125AB 445-7545-6-ND 445-7545-1-ND 60-C2012X7R1H684K125AB 87R4060 78Y7974
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C2012X7R1H684K125AB Ceramic Capacitors Ceramic Capacitors 0.68UF 50V Capacitor Capacitor Ceramic 0.68Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Tdk Cap, 0.68Μf, 50V, 10%, X7R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers