Soft Termination
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.47UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X7R1H474K125AE | 445-8891-1-ND | 445-8891-6-ND | 78AH1637 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |