TDK U.S.A. Corporation 2.2UF 50V Capacitor C2012X7R1H225M125AE

Description
CAP CER 2.2UF 50V X7R 0805 Product overview: C2012X7R1H225M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H225M125 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 50V X7R 0805 Product overview: C2012X7R1H225M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H225M125 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 50V Capacitor
60-C2012X7R1H225M125AE
2.2UF 50V Capacitor 60-C2012X7R1H225M125AE
CAP CER 2.2UF 50V X7R 0805 Product overview: C2012X7R1H225M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H225M125 AE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X7R 0805 Product overview: C2012X7R1H225M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1H225M125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R1H225M125AE - 914406-C2012X7R1H225M125AE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R1H225M125AE
914406-C2012X7R1H225M125AE
Ceramic Capacitors - C2012X7R1H225M125AE 914406-C2012X7R1H225M125AE
Manufacturer: TDK Corporation Win Source Part Number: 914406-C2012X7R1H225 M125AE Series: C Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-172488-6, 445-172488-2, C2012X7R1H225MT000S, 445-172488-1

Manufacturer: TDK Corporation
Win Source Part Number: 914406-C2012X7R1H225M125AE
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-172488-6, 445-172488-2, C2012X7R1H225MT000S, 445-172488-1

Buy Now
Ceramic Capacitors - 445-172488-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172488-6-ND
Ceramic Capacitors 445-172488-6-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172488-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172488-1-ND
Ceramic Capacitors 445-172488-1-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172488-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172488-2-ND
Ceramic Capacitors 445-172488-2-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1H225M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1H225M125AE
Ceramic Capacitors C2012X7R1H225M125AE
CAP CER 2.2UF 50V X7R 0805

CAP CER 2.2UF 50V X7R 0805

Supplier's Site Datasheet
Mlcc,0805,x7R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 74X8046 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
74X8046
Mlcc,0805,x7R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 74X8046
MLCC,0805,X7R,50V,2. 2µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,50V,2.2µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C2012X7R1H225M125AE 914406-C2012X7R1H225M125AE 445-172488-6-ND 445-172488-1-ND C2012X7R1H225M125AE 74X8046
Product Name 2.2UF 50V Capacitor Ceramic Capacitors - C2012X7R1H225M125AE Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details