General (Up to 50V)
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X7R1H105M085AC | 445-14540-2-ND | 445-14540-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF |