TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1E475M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1E475M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1E475M125AB
Multilayer Ceramic Chip Capacitor C2012X7R1E475M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5973-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5973-2-ND
Ceramic Capacitors 445-5973-2-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5973-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5973-6-ND
Ceramic Capacitors 445-5973-6-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5973-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5973-1-ND
Ceramic Capacitors 445-5973-1-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 12T1924 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
12T1924
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 12T1924
MLCC,0805,X7R,25V,4. 7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,25V,4.7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1E475M125AB 445-5973-2-ND 445-5973-6-ND 12T1924
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers