TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1E105M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1E105M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1E105M125AB
Multilayer Ceramic Chip Capacitor C2012X7R1E105M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7567-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7567-6-ND
Ceramic Capacitors 445-7567-6-ND
1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7567-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7567-1-ND
Ceramic Capacitors 445-7567-1-ND
1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7567-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7567-2-ND
Ceramic Capacitors 445-7567-2-ND
1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4020 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4020
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4020
CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R1E105M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1E105M125AB
Ceramic Capacitors C2012X7R1E105M125AB
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1E105M125AB 445-7567-6-ND 445-7567-1-ND 87R4020 C2012X7R1E105M125AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details