TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1C475K125AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1C475K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1C475K125AE
Multilayer Ceramic Chip Capacitor C2012X7R1C475K125AE
Soft Termination

Soft Termination

Supplier's Site
Ceramic Capacitors - 445-8893-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8893-1-ND
Ceramic Capacitors 445-8893-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8893-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8893-2-ND
Ceramic Capacitors 445-8893-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8893-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8893-6-ND
Ceramic Capacitors 445-8893-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1C475K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1C475K125AE
Ceramic Capacitors C2012X7R1C475K125AE
CAP CER 4.7UF 16V X7R 0805

CAP CER 4.7UF 16V X7R 0805

Supplier's Site Datasheet
Mlcc,0805,x7R,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 93T4905 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
93T4905
Mlcc,0805,x7R,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 93T4905
MLCC,0805,X7R,16V,4. 7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,16V,4.7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 16V, 10%, X7R, 0805; Capacitance Tdk - 68AC4968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, 10%, X7R, 0805; Capacitance Tdk
68AC4968
Cap, 4.7Μf, 16V, 10%, X7R, 0805; Capacitance Tdk 68AC4968
CAP, 4.7µF, 16V, 10%, X7R, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 4.7µF, 16V, 10%, X7R, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1C475K125AE 445-8893-1-ND 445-8893-6-ND C2012X7R1C475K125AE 93T4905 68AC4968
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk Cap, 4.7Μf, 16V, 10%, X7R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details