TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1C105M085AC

Description
1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7577-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7577-6-ND
Ceramic Capacitors 445-7577-6-ND
1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7577-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7577-1-ND
Ceramic Capacitors 445-7577-1-ND
1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7577-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7577-2-ND
Ceramic Capacitors 445-7577-2-ND
1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,16V,1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 17X8619 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,16V,1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
17X8619
Mlcc,0805,x7R,16V,1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk 17X8619
MLCC,0805,X7R,16V,1µ F,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,16V,1µF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-7577-6-ND 445-7577-1-ND 17X8619
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,16V,1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers