CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC3646 |
| Product Name | Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1 microF |