TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R1A475M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1A475M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1A475M125AC
Multilayer Ceramic Chip Capacitor C2012X7R1A475M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1605-1-ND
Ceramic Capacitors 445-1605-1-ND
4.7µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1605-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1605-6-ND
Ceramic Capacitors 445-1605-6-ND
4.7µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1605-2-ND
Ceramic Capacitors 445-1605-2-ND
4.7µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1A475M125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1A475M125AC
Ceramic Capacitors C2012X7R1A475M125AC
CAP CER 4.7UF 10V X7R 0805

CAP CER 4.7UF 10V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R3994 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R3994
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R3994
CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805; Capacitance Tdk - 90R7747 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805; Capacitance Tdk
90R7747
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805; Capacitance Tdk 90R7747
CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1A475M125AC 445-1605-1-ND 445-1605-6-ND C2012X7R1A475M125AC 87R3994 90R7747
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details