TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk C2012X7R1A475M125AC.

Description
CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 25AC8548 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
25AC8548
Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 25AC8548
CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8548
Product Name Ceramic Capacitor, 4.7Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details