TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R1A475K125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R1A475K125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R1A475K125AC
Multilayer Ceramic Chip Capacitor C2012X7R1A475K125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
4.7UF 10V Capacitor
60-C2012X7R1A475K125AC
4.7UF 10V Capacitor 60-C2012X7R1A475K125AC
CAP CER 4.7UF 10V X7R 0805 Product overview: C2012X7R1A475K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1A475K125 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X7R 0805 Product overview: C2012X7R1A475K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R1A475K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7591-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7591-6-ND
Ceramic Capacitors 445-7591-6-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7591-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7591-2-ND
Ceramic Capacitors 445-7591-2-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7591-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7591-1-ND
Ceramic Capacitors 445-7591-1-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1A475K125AC - 1027042-C2012X7R1A475K125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R1A475K125AC
1027042-C2012X7R1A475K125AC
Ceramic Capacitors - C2012X7R1A475K125AC 1027042-C2012X7R1A475K125AC
Manufacturer: TDK Corporation Win Source Part Number: 1027042-C2012X7R1A47 5K125AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: TDK Corporation
Win Source Part Number: 1027042-C2012X7R1A475K125AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9039094 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9039094
MLCCs - Multilayer Ceramic Capacitors 9039094
TDK C2012X7R1A475K125AC

TDK C2012X7R1A475K125AC

Supplier's Site
Ceramic Capacitor, 4.7Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3993 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R3993
Ceramic Capacitor, 4.7Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R3993
CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 4.7Uf, 10V, X7R, 0805; Capacitance Tdk - 04X3285 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X7R, 0805; Capacitance Tdk
04X3285
Ceramic Capacitor, 4.7Uf, 10V, X7R, 0805; Capacitance Tdk 04X3285
CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X7R, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Tdk - 05X9884 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Tdk
05X9884
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Tdk 05X9884
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, 10%, X7R, 0805; Capacitance Tdk - 79Y4365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 10%, X7R, 0805; Capacitance Tdk
79Y4365
Cap, 4.7Μf, 10V, 10%, X7R, 0805; Capacitance Tdk 79Y4365
CAP, 4.7µF, 10V, 10%, X7R, 0805; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 10V, 10%, X7R, 0805; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R1A475K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1A475K125AC
Ceramic Capacitors C2012X7R1A475K125AC
CAP CER 4.7UF 10V X7R 0805

CAP CER 4.7UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R1A475K125AC 60-C2012X7R1A475K125AC 445-7591-6-ND 445-7591-2-ND 1027042-C2012X7R1A475K125AC 9039094 87R3993 05X9884 79Y4365 C2012X7R1A475K125AC
Product Name Multilayer Ceramic Chip Capacitor 4.7UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012X7R1A475K125AC MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, 4.7Μf, 10V, 10%, X7R, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3654-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details