TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X6S1H335K125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X6S1H335K125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X6S1H335K125AC
Multilayer Ceramic Chip Capacitor C2012X6S1H335K125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1331387-C2012X6S1H335K125AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331387-C2012X6S1H335K125AC
Capacitors - Ceramic Capacitors 1331387-C2012X6S1H335K125AC
Manufacturer: TDK Corporation Win Source Part Number: 1331387-C2012X6S1H33 5K125AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-14507-6,445-1450 7-2,445-14507-1,C201 2X6S1H335KT000E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331387-C2012X6S1H335K125AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-14507-6,445-14507-2,445-14507-1,C2012X6S1H335KT000E
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
3.3UF 50V Capacitor
60-C2012X6S1H335K125AC
3.3UF 50V Capacitor 60-C2012X6S1H335K125AC
CAP CER 3.3UF 50V X6S 0805 Product overview: C2012X6S1H335K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S1H335K125 AC can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 50V X6S 0805 Product overview: C2012X6S1H335K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S1H335K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14507-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14507-2-ND
Ceramic Capacitors 445-14507-2-ND
3.3µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

3.3µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14507-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14507-6-ND
Ceramic Capacitors 445-14507-6-ND
3.3µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

3.3µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14507-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14507-1-ND
Ceramic Capacitors 445-14507-1-ND
3.3µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

3.3µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X6S1H335K125AC 1331387-C2012X6S1H335K125AC 60-C2012X6S1H335K125AC 445-14507-2-ND 445-14507-6-ND
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 3.3UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details