TDK U.S.A. Corporation Ceramic Capacitors C2012X6S1A226K

Description
22µF ±10% 10V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±10% 10V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7615-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7615-2-ND
Ceramic Capacitors 445-7615-2-ND
22µF ±10% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±10% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X6S1A226K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X6S1A226K
Ceramic Capacitors C2012X6S1A226K
CAP CER 22UF 10V X6S 0805

CAP CER 22UF 10V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-7615-2-ND C2012X6S1A226K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-1131-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers