TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X6S0J226M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X6S0J226M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X6S0J226M125AB
Multilayer Ceramic Chip Capacitor C2012X6S0J226M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22UF 6.3V Capacitor
60-C2012X6S0J226M125AB
22UF 6.3V Capacitor 60-C2012X6S0J226M125AB
CAP CER 22UF 6.3V X6S 0805 Product overview: C2012X6S0J226M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S0J226M125 AB can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X6S 0805 Product overview: C2012X6S0J226M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S0J226M125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331394-C2012X6S0J226M125AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331394-C2012X6S0J226M125AB
Capacitors - Ceramic Capacitors 1331394-C2012X6S0J226M125AB
Manufacturer: TDK Corporation Win Source Part Number: 1331394-C2012X6S0J22 6M125AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X6S0J226MTK00N, 445-7620-2,C2012X6S0 J226M,445-7620-1,445 -7620-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331394-C2012X6S0J226M125AB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X6S0J226MTK00N,445-7620-2,C2012X6S0J226M,445-7620-1,445-7620-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-7620-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7620-2-ND
Ceramic Capacitors 445-7620-2-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7620-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7620-1-ND
Ceramic Capacitors 445-7620-1-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7620-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7620-6-ND
Ceramic Capacitors 445-7620-6-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 6.3V, X6S, 20%, 0805, Full Reel; Capacitance Tdk - 87R3978 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X6S, 20%, 0805, Full Reel; Capacitance Tdk
87R3978
Ceramic Capacitor, 22Uf, 6.3V, X6S, 20%, 0805, Full Reel; Capacitance Tdk 87R3978
CERAMIC CAPACITOR, 22UF, 6.3V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5048
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5048
CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C2012X6S0J226M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X6S0J226M125AB
Ceramic Capacitors C2012X6S0J226M125AB
CAP CER 22UF 6.3V X6S 0805

CAP CER 22UF 6.3V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X6S0J226M125AB 60-C2012X6S0J226M125AB 1331394-C2012X6S0J226M125AB 445-7620-2-ND 445-7620-6-ND 87R3978 29AJ5048 C2012X6S0J226M125AB
Product Name Multilayer Ceramic Chip Capacitor 22UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Uf, 6.3V, X6S, 20%, 0805, Full Reel; Capacitance Tdk Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB102K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details