TDK Corporation Multilayer Ceramic Chip Capacitor C2012X6S0J226M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X6S0J226M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X6S0J226M085AC
Multilayer Ceramic Chip Capacitor C2012X6S0J226M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22UF 6.3V Capacitor
60-C2012X6S0J226M085AC
22UF 6.3V Capacitor 60-C2012X6S0J226M085AC
CAP CER 22UF 6.3V X6S 0805 Product overview: C2012X6S0J226M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S0J226M085 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X6S 0805 Product overview: C2012X6S0J226M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S0J226M085AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14469-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14469-1-ND
Ceramic Capacitors 445-14469-1-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14469-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14469-2-ND
Ceramic Capacitors 445-14469-2-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14469-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14469-6-ND
Ceramic Capacitors 445-14469-6-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329777-C2012X6S0J226M085AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329777-C2012X6S0J226M085AC
Capacitors - Ceramic Capacitors 1329777-C2012X6S0J226M085AC
Manufacturer: TDK Corporation Win Source Part Number: 1329777-C2012X6S0J22 6M085AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X6S0J226MT0J0E, 445-14469-1,445-1446 9-2,445-14469-6 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329777-C2012X6S0J226M085AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X6S0J226MT0J0E,445-14469-1,445-14469-2,445-14469-6
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mlcc,0805,x6S,6.3V,22Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 29X4823 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x6S,6.3V,22Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
29X4823
Mlcc,0805,x6S,6.3V,22Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk 29X4823
MLCC,0805,X6S,6.3V,2 2µF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X6S,6.3V,22µF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X6S0J226M085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X6S0J226M085AC
Ceramic Capacitors C2012X6S0J226M085AC
CAP CER 22UF 6.3V X6S 0805

CAP CER 22UF 6.3V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X6S0J226M085AC 60-C2012X6S0J226M085AC 445-14469-1-ND 445-14469-6-ND 1329777-C2012X6S0J226M085AC 29X4823 C2012X6S0J226M085AC
Product Name Multilayer Ceramic Chip Capacitor 22UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0805,x6S,6.3V,22Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details