TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R2A683M085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R2A683M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R2A683M085AA
Multilayer Ceramic Chip Capacitor C2012X5R2A683M085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14442-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14442-2-ND
Ceramic Capacitors 445-14442-2-ND
0.068µF ±20% 100V Ceramic Capacitor X5R 0805 (2012 Metric)

0.068µF ±20% 100V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C2012X5R2A683M085AA 445-14442-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details