TDK U.S.A. Corporation Ceramic Capacitors C2012X5R2A333K125AA

Description
0.033µF ±10% 100V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14437-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14437-1-ND
Ceramic Capacitors 445-14437-1-ND
0.033µF ±10% 100V Ceramic Capacitor X5R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14437-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14437-2-ND
Ceramic Capacitors 445-14437-2-ND
0.033µF ±10% 100V Ceramic Capacitor X5R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14437-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14437-6-ND
Ceramic Capacitors 445-14437-6-ND
0.033µF ±10% 100V Ceramic Capacitor X5R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-14437-1-ND 445-14437-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details