TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1V475K125AC

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor has a capacitance of 4.7 µF and a rated voltage of 35V. It is designed in an 0805 package size, which measures approximately 2.00 mm x 1.25 mm. This capacitor is compliant with RoHS regulations, ensuring it is free from hazardous substances. The product features a monolithic structure that provides superior mechanical strength and reliability, along with low equivalent series resistance (ESR) and equivalent series inductance (ESL), which contribute to excellent frequency characteristics. It operates effectively within a temperature range of -55°C to +125°C with a tolerance of ±22%. This capacitor is suitable for general electronic applications, including mobile devices, servers, and power supply circuits.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor has a capacitance of 4.7 µF and a rated voltage of 35V. It is designed in an 0805 package size, which measures approximately 2.00 mm x 1.25 mm. This capacitor is compliant with RoHS regulations, ensuring it is free from hazardous substances. The product features a monolithic structure that provides superior mechanical strength and reliability, along with low equivalent series resistance (ESR) and equivalent series inductance (ESL), which contribute to excellent frequency characteristics. It operates effectively within a temperature range of -55°C to +125°C with a tolerance of ±22%. This capacitor is suitable for general electronic applications, including mobile devices, servers, and power supply circuits.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1V475K125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1V475K125AC
Multilayer Ceramic Chip Capacitor C2012X5R1V475K125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
4.7UF 35V Capacitor
60-C2012X5R1V475K125AC
4.7UF 35V Capacitor 60-C2012X5R1V475K125AC
CAP CER 4.7UF 35V X5R 0805 Product overview: C2012X5R1V475K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V475K125 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X5R 0805 Product overview: C2012X5R1V475K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V475K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14431-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14431-1-ND
Ceramic Capacitors 445-14431-1-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14431-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14431-2-ND
Ceramic Capacitors 445-14431-2-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14431-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14431-6-ND
Ceramic Capacitors 445-14431-6-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1381709-C2012X5R1V475K125AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1381709-C2012X5R1V475K125AC
Capacitors - Ceramic Capacitors 1381709-C2012X5R1V475K125AC
Win Source Part Number: 1381709-C2012X5R1V47 5K125AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 pcs Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381709-C2012X5R1V475K125AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000 pcs
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk
78AH1621
Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk 78AH1621
CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1V475K125AC 60-C2012X5R1V475K125AC 445-14431-1-ND 445-14431-6-ND 1381709-C2012X5R1V475K125AC 78AH1621
Product Name Multilayer Ceramic Chip Capacitor 4.7UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details