TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1H475K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1H475K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1H475K125AB
Multilayer Ceramic Chip Capacitor C2012X5R1H475K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883041P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883041P
MLCCs - Multilayer Ceramic Capacitors 7883041P
TDK C2012X5R1H475K125AB

TDK C2012X5R1H475K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883041 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883041
MLCCs - Multilayer Ceramic Capacitors 7883041
TDK C2012X5R1H475K125AB

TDK C2012X5R1H475K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1084050 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1084050
MLCCs - Multilayer Ceramic Capacitors 1084050
TDK C2012X5R1H475K125AB

TDK C2012X5R1H475K125AB

Supplier's Site
Ceramic Capacitors - C2012X5R1H475K125AB - 1027039-C2012X5R1H475K125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1H475K125AB
1027039-C2012X5R1H475K125AB
Ceramic Capacitors - C2012X5R1H475K125AB 1027039-C2012X5R1H475K125AB
Manufacturer: TDK Corporation Win Source Part Number: 1027039-C2012X5R1H47 5K125AB Packaging: Reel - TR Features: Low ESL Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: TDK Corporation
Win Source Part Number: 1027039-C2012X5R1H475K125AB
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-C2012X5R1H475K125AB
4.7UF 50V Capacitor 60-C2012X5R1H475K125AB
CAP CER 4.7UF 50V X5R 0805 Product overview: C2012X5R1H475K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1H475K125 AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X5R 0805 Product overview: C2012X5R1H475K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1H475K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5980-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5980-1-ND
Ceramic Capacitors 445-5980-1-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5980-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5980-2-ND
Ceramic Capacitors 445-5980-2-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5980-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5980-6-ND
Ceramic Capacitors 445-5980-6-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk - 12T1918 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk
12T1918
Ceramic Capacitor, 4.7Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk 12T1918
CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Series Name:C RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Series Name:C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 4.7Uf, 50V, X5R, 0805; Capacitance Tdk - 04X3280 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X5R, 0805; Capacitance Tdk
04X3280
Ceramic Capacitor, 4.7Uf, 50V, X5R, 0805; Capacitance Tdk 04X3280
CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 0805; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 0805; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 50V, 10%, X5R, 0805; Capacitance Tdk - 79Y4357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%, X5R, 0805; Capacitance Tdk
79Y4357
Cap, 4.7Μf, 50V, 10%, X5R, 0805; Capacitance Tdk 79Y4357
CAP, 4.7µF, 50V, 10%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1H475K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1H475K125AB
Ceramic Capacitors C2012X5R1H475K125AB
CAP CER 4.7UF 50V X5R 0805

CAP CER 4.7UF 50V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1H475K125AB 7883041P 7883041 1027039-C2012X5R1H475K125AB 60-C2012X5R1H475K125AB 445-5980-1-ND 445-5980-6-ND 12T1918 79Y4357 C2012X5R1H475K125AB
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C2012X5R1H475K125AB 4.7UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk Cap, 4.7Μf, 50V, 10%, X5R, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers