CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29AC4475 |
| Product Name | Ceramic Capacitor, 4.7Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |