TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1H225K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1H225K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1H225K125AB
Multilayer Ceramic Chip Capacitor C2012X5R1H225K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5976-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5976-2-ND
Ceramic Capacitors 445-5976-2-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5976-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5976-1-ND
Ceramic Capacitors 445-5976-1-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5976-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5976-6-ND
Ceramic Capacitors 445-5976-6-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-C2012X5R1H225K125AB
2.2UF 50V Capacitor 60-C2012X5R1H225K125AB
CAP CER 2.2UF 50V X5R 0805 Product overview: C2012X5R1H225K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1H225K125 AB can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X5R 0805 Product overview: C2012X5R1H225K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1H225K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159319P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159319P
MLCCs - Multilayer Ceramic Capacitors 9159319P
TDK C2012X5R1H225K125AB

TDK C2012X5R1H225K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110459 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110459
MLCCs - Multilayer Ceramic Capacitors 1110459
TDK C2012X5R1H225K125AB

TDK C2012X5R1H225K125AB

Supplier's Site
Capacitors - Ceramic Capacitors - 1050696-C2012X5R1H225K125AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1050696-C2012X5R1H225K125AB
Capacitors - Ceramic Capacitors 1050696-C2012X5R1H225K125AB
Win Source Part Number: 1050696-C2012X5R1H22 5K125AB Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GRM21BR61H225KA73L; CGA4J3X5R1V225K125AB ; CGA4J3X5R1H225K125AB ; C0805C225K8PACTU; GRM21BR61A225KA01L; GRM21BR60J225KA01LC2 012X5R1H225K125AB.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-5976-6,Q7691389A ,445-5976-2,445-5976 -1,C2012X5R1H225KT00 0N,C2012X5R1H225K

Win Source Part Number: 1050696-C2012X5R1H225K125AB
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): GRM21BR61H225KA73L; CGA4J3X5R1V225K125AB; CGA4J3X5R1H225K125AB; C0805C225K8PACTU; GRM21BR61A225KA01L; GRM21BR60J225KA01LC2012X5R1H225K125AB.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-5976-6,Q7691389A,445-5976-2,445-5976-1,C2012X5R1H225KT000N,C2012X5R1H225K

Buy Now
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 05X9879 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
05X9879
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 05X9879
Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X5R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X5R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk - 12T1914 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk
12T1914
Ceramic Capacitor, 2.2Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk 12T1914
CERAMIC CAPACITOR, 2.2UF, 50V, X5R, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, X5R, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 50V, X5R, 0805; Capacitance Tdk - 04X3279 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X5R, 0805; Capacitance Tdk
04X3279
Ceramic Capacitor, 2.2Uf, 50V, X5R, 0805; Capacitance Tdk 04X3279
CERAMIC CAPACITOR, 2.2UF, 50V, X5R, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, X5R, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1H225K125AB 445-5976-2-ND 445-5976-6-ND 60-C2012X5R1H225K125AB 9159319P 1110459 1050696-C2012X5R1H225K125AB 05X9879 12T1914 04X3279
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 2.2UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk Ceramic Capacitor, 2.2Uf, 50V, X5R, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor, 2.2Uf, 50V, X5R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details