TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1H105M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1H105M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1H105M125AB
Multilayer Ceramic Chip Capacitor C2012X5R1H105M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1UF 50V Capacitor
60-C2012X5R1H105M125AB
1UF 50V Capacitor 60-C2012X5R1H105M125AB
CAP CER 1UF 50V X5R 0805 Product overview: C2012X5R1H105M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1H105M125 AB can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X5R 0805 Product overview: C2012X5R1H105M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1H105M125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1H105M125AB - 809034-C2012X5R1H105M125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1H105M125AB
809034-C2012X5R1H105M125AB
Ceramic Capacitors - C2012X5R1H105M125AB 809034-C2012X5R1H105M125AB
Manufacturer: TDK Corporation Win Source Part Number: 809034-C2012X5R1H105 M125AB Packaging: Reel Mounting Style: SMD Features: Low ESL Applications: Use For General Capacitance: 1μF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 809034-C2012X5R1H105M125AB
Packaging: Reel
Mounting Style: SMD
Features: Low ESL
Applications: Use For General
Capacitance: 1μF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 445-7623-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7623-6-ND
Ceramic Capacitors 445-7623-6-ND
1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7623-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7623-2-ND
Ceramic Capacitors 445-7623-2-ND
1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7623-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7623-1-ND
Ceramic Capacitors 445-7623-1-ND
1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X5R, 20%, 0805; Capacitance Tdk - 87R3973 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X5R, 20%, 0805; Capacitance Tdk
87R3973
Ceramic Capacitor, 1Uf, 50V, X5R, 20%, 0805; Capacitance Tdk 87R3973
CERAMIC CAPACITOR, 1UF, 50V, X5R, 20%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X5R, 20%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1H105M125AB 60-C2012X5R1H105M125AB 809034-C2012X5R1H105M125AB 445-7623-6-ND 445-7623-2-ND 87R3973
Product Name Multilayer Ceramic Chip Capacitor 1UF 50V Capacitor Ceramic Capacitors - C2012X5R1H105M125AB Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X5R, 20%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers