General (Up to 50V)
0.1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
0.1µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
MLCC,0805,X5R,50V,0.
| TDK Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X5R1H104M085AA | 445-10548-2-ND | 72W1844 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Mlcc,0805,x5R,50V,0.1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |