TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E475K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E475K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E475K125AB
Multilayer Ceramic Chip Capacitor C2012X5R1E475K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4116-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4116-1-ND
Ceramic Capacitors 445-4116-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4116-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4116-6-ND
Ceramic Capacitors 445-4116-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4116-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4116-2-ND
Ceramic Capacitors 445-4116-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7414594 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414594
MLCCs - Multilayer Ceramic Capacitors 7414594
TDK C2012X5R1E475K125AB

TDK C2012X5R1E475K125AB

Supplier's Site
Ceramic Capacitors - C2012X5R1E475K125AB - 914401-C2012X5R1E475K125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1E475K125AB
914401-C2012X5R1E475K125AB
Ceramic Capacitors - C2012X5R1E475K125AB 914401-C2012X5R1E475K125AB
Manufacturer: TDK Corporation Win Source Part Number: 914401-C2012X5R1E475 K125AB Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4116-2, 445-4116-1, C2012X5R1E475K, C2012X5R1E475KT000N, 445-4116-6, C2012X5R1E475KT

Manufacturer: TDK Corporation
Win Source Part Number: 914401-C2012X5R1E475K125AB
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4116-2, 445-4116-1, C2012X5R1E475K, C2012X5R1E475KT000N, 445-4116-6, C2012X5R1E475KT

Buy Now
Singapore, Singapore
4.7UF 25V Capacitor
60-C2012X5R1E475K125AB
4.7UF 25V Capacitor 60-C2012X5R1E475K125AB
CAP CER 4.7UF 25V X5R 0805 Product overview: C2012X5R1E475K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E475K125 AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X5R 0805 Product overview: C2012X5R1E475K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E475K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3970 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
87R3970
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk 87R3970
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805; Capacitance Tdk - 90R7745 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805; Capacitance Tdk
90R7745
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805; Capacitance Tdk 90R7745
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55X2703 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk
55X2703
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk 55X2703
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1E475K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1E475K125AB
Ceramic Capacitors C2012X5R1E475K125AB
CAP CER 4.7UF 25V X5R 0805

CAP CER 4.7UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E475K125AB 445-4116-1-ND 445-4116-6-ND 7414594 914401-C2012X5R1E475K125AB 60-C2012X5R1E475K125AB 87R3970 90R7745 55X2703 C2012X5R1E475K125AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C2012X5R1E475K125AB 4.7UF 25V Capacitor Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers