TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E475K085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E475K085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E475K085AC
Multilayer Ceramic Chip Capacitor C2012X5R1E475K085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14397-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14397-1-ND
Ceramic Capacitors 445-14397-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14397-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14397-2-ND
Ceramic Capacitors 445-14397-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14397-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14397-6-ND
Ceramic Capacitors 445-14397-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1E475K085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1E475K085AC
Ceramic Capacitors C2012X5R1E475K085AC
CAP CER 4.7UF 25V X5R 0805

CAP CER 4.7UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E475K085AC 445-14397-1-ND 445-14397-6-ND C2012X5R1E475K085AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - C11AH510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details