TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E226M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E226M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E226M125AC
Multilayer Ceramic Chip Capacitor C2012X5R1E226M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9112-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9112-6-ND
Ceramic Capacitors 445-9112-6-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9112-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9112-2-ND
Ceramic Capacitors 445-9112-2-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9112-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9112-1-ND
Ceramic Capacitors 445-9112-1-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159303P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159303P
MLCCs - Multilayer Ceramic Capacitors 9159303P
TDK C2012X5R1E226M125AC

TDK C2012X5R1E226M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159303 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159303
MLCCs - Multilayer Ceramic Capacitors 9159303
TDK C2012X5R1E226M125AC

TDK C2012X5R1E226M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110443 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110443
MLCCs - Multilayer Ceramic Capacitors 1110443
TDK C2012X5R1E226M125AC

TDK C2012X5R1E226M125AC

Supplier's Site
Singapore, Singapore
22UF 25V Capacitor
60-C2012X5R1E226M125AC
22UF 25V Capacitor 60-C2012X5R1E226M125AC
CAP CER 22UF 25V X5R 0805 Product overview: C2012X5R1E226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E226M125 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 0805 Product overview: C2012X5R1E226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E226M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1E226M125AC - 1027038-C2012X5R1E226M125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1E226M125AC
1027038-C2012X5R1E226M125AC
Ceramic Capacitors - C2012X5R1E226M125AC 1027038-C2012X5R1E226M125AC
Manufacturer: TDK Corporation Win Source Part Number: 1027038-C2012X5R1E22 6M125AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027038-C2012X5R1E226M125AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Tdk - 07W9208 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
07W9208
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Tdk 07W9208
CERAMIC CAPACITOR, 22UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1E226M125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1E226M125AC
Ceramic Capacitors C2012X5R1E226M125AC
CAP CER 22UF 25V X5R 0805

CAP CER 22UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E226M125AC 445-9112-6-ND 445-9112-2-ND 9159303P 9159303 60-C2012X5R1E226M125AC 1027038-C2012X5R1E226M125AC 07W9208 C2012X5R1E226M125AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors - C2012X5R1E226M125AC Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details