TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E225K125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E225K125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E225K125AC
Multilayer Ceramic Chip Capacitor C2012X5R1E225K125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7629-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7629-2-ND
Ceramic Capacitors 445-7629-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7629-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7629-1-ND
Ceramic Capacitors 445-7629-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7629-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7629-6-ND
Ceramic Capacitors 445-7629-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1E225K125AC - 1027037-C2012X5R1E225K125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1E225K125AC
1027037-C2012X5R1E225K125AC
Ceramic Capacitors - C2012X5R1E225K125AC 1027037-C2012X5R1E225K125AC
Manufacturer: TDK Corporation Win Source Part Number: 1027037-C2012X5R1E22 5K125AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027037-C2012X5R1E225K125AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-C2012X5R1E225K125AC
2.2UF 25V Capacitor 60-C2012X5R1E225K125AC
CAP CER 2.2UF 25V X5R 0805 Product overview: C2012X5R1E225K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E225K125 AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0805 Product overview: C2012X5R1E225K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E225K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3968 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
87R3968
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk 87R3968
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 25V, 10%, X5R, 0805; Capacitance Tdk - 89Y7062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 10%, X5R, 0805; Capacitance Tdk
89Y7062
Cap, 2.2Μf, 25V, 10%, X5R, 0805; Capacitance Tdk 89Y7062
CAP, 2.2µF, 25V, 10%, X5R, 0805; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 25V, 10%, X5R, 0805; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 68AH9444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
68AH9444
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 68AH9444
CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E225K125AC 445-7629-2-ND 445-7629-6-ND 1027037-C2012X5R1E225K125AC 60-C2012X5R1E225K125AC 87R3968 89Y7062 68AH9444
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012X5R1E225K125AC 2.2UF 25V Capacitor Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk Cap, 2.2Μf, 25V, 10%, X5R, 0805; Capacitance Tdk Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers