Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Features: Bootstrap Circuit, Diode Emulation
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Plugs |
| Connector Type | Modular Connector and RJ Connector |