TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E155M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E155M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E155M085AC
Multilayer Ceramic Chip Capacitor C2012X5R1E155M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14390-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14390-1-ND
Ceramic Capacitors 445-14390-1-ND
1.5µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1.5µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14390-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14390-2-ND
Ceramic Capacitors 445-14390-2-ND
1.5µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1.5µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14390-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14390-6-ND
Ceramic Capacitors 445-14390-6-ND
1.5µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1.5µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1E155M085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1E155M085AC
Ceramic Capacitors C2012X5R1E155M085AC
CAP CER 1.5UF 25V X5R 0805

CAP CER 1.5UF 25V X5R 0805

Supplier's Site Datasheet
Mlcc,0805,x5R,25V,1.5Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 52X4127 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x5R,25V,1.5Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
52X4127
Mlcc,0805,x5R,25V,1.5Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk 52X4127
MLCC,0805,X5R,25V,1. 5µF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X5R,25V,1.5µF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E155M085AC 445-14390-1-ND 445-14390-6-ND C2012X5R1E155M085AC 52X4127
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x5R,25V,1.5Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details