TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E155K125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E155K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E155K125AA
Multilayer Ceramic Chip Capacitor C2012X5R1E155K125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7627-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7627-6-ND
Ceramic Capacitors 445-7627-6-ND
1.5µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7627-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7627-1-ND
Ceramic Capacitors 445-7627-1-ND
1.5µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7627-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7627-2-ND
Ceramic Capacitors 445-7627-2-ND
1.5µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1.5Uf, 25V, X5R, 10%, 0805; Capacitance Tdk - 87R3966 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.5Uf, 25V, X5R, 10%, 0805; Capacitance Tdk
87R3966
Capacitor Ceramic, 1.5Uf, 25V, X5R, 10%, 0805; Capacitance Tdk 87R3966
CAPACITOR CERAMIC, 1.5UF, 25V, X5R, 10%, 0805; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.5UF, 25V, X5R, 10%, 0805; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E155K125AA 445-7627-6-ND 445-7627-1-ND 87R3966
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1.5Uf, 25V, X5R, 10%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C0603C472K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details