TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E106M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E106M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E106M125AB
Multilayer Ceramic Chip Capacitor C2012X5R1E106M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-C2012X5R1E106M125AB
10UF 25V Capacitor 60-C2012X5R1E106M125AB
CAP CER 10UF 25V X5R 0805 Product overview: C2012X5R1E106M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E106M125 AB can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0805 Product overview: C2012X5R1E106M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E106M125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1315781-C2012X5R1E106M125AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315781-C2012X5R1E106M125AB
Capacitors - Ceramic Capacitors 1315781-C2012X5R1E106M125AB
Win Source Part Number: 1315781-C2012X5R1E10 6M125AB Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1315781-C2012X5R1E106M125AB
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - 445-5985-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5985-2-ND
Ceramic Capacitors 445-5985-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5985-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5985-6-ND
Ceramic Capacitors 445-5985-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5985-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5985-1-ND
Ceramic Capacitors 445-5985-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1E106M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1E106M125AB
Ceramic Capacitors C2012X5R1E106M125AB
CAP CER 10UF 25V X5R 0805

CAP CER 10UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E106M125AB 60-C2012X5R1E106M125AB 1315781-C2012X5R1E106M125AB 445-5985-2-ND 445-5985-6-ND C2012X5R1E106M125AB
Product Name Multilayer Ceramic Chip Capacitor 10UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers