TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E105K125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E105K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E105K125AA
Multilayer Ceramic Chip Capacitor C2012X5R1E105K125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1UF 25V Capacitor
60-C2012X5R1E105K125AA
1UF 25V Capacitor 60-C2012X5R1E105K125AA
CAP CER 1UF 25V X5R 0805 Product overview: C2012X5R1E105K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E105K125 AA can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X5R 0805 Product overview: C2012X5R1E105K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E105K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427391 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427391
MLCCs - Multilayer Ceramic Capacitors 2427391
TDK C2012X5R1E105K125AA

TDK C2012X5R1E105K125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427392 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427392
MLCCs - Multilayer Ceramic Capacitors 2427392
TDK C2012X5R1E105K125AA

TDK C2012X5R1E105K125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427392P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427392P
MLCCs - Multilayer Ceramic Capacitors 2427392P
TDK C2012X5R1E105K125AA

TDK C2012X5R1E105K125AA

Supplier's Site
Ceramic Capacitors - 445-1419-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1419-1-ND
Ceramic Capacitors 445-1419-1-ND
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1419-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1419-6-ND
Ceramic Capacitors 445-1419-6-ND
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1419-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1419-2-ND
Ceramic Capacitors 445-1419-2-ND
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805; Capacitance Tdk - 48T2920 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805; Capacitance Tdk
48T2920
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805; Capacitance Tdk 48T2920
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3963 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
87R3963
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk 87R3963
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E105K125AA 60-C2012X5R1E105K125AA 2427391 445-1419-1-ND 445-1419-6-ND 48T2920 87R3963
Product Name Multilayer Ceramic Chip Capacitor 1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805; Capacitance Tdk Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details