TDK U.S.A. Corporation Ceramic Capacitors C2012X5R1C685M085AC

Description
6.8µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14386-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14386-1-ND
Ceramic Capacitors 445-14386-1-ND
6.8µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

6.8µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14386-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14386-2-ND
Ceramic Capacitors 445-14386-2-ND
6.8µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

6.8µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14386-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14386-6-ND
Ceramic Capacitors 445-14386-6-ND
6.8µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

6.8µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1C685M085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1C685M085AC
Ceramic Capacitors C2012X5R1C685M085AC
CAP CER 6.8UF 16V X5R 0805

CAP CER 6.8UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-14386-1-ND 445-14386-6-ND C2012X5R1C685M085AC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details