CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC3636 |
| Product Name | Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.7 microF |