TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1A226M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1A226M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1A226M125AB
Multilayer Ceramic Chip Capacitor C2012X5R1A226M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22UF 10V Capacitor
60-C2012X5R1A226M125AB
22UF 10V Capacitor 60-C2012X5R1A226M125AB
CAP CER 22UF 10V X5R 0805 Product overview: C2012X5R1A226M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A226M125 AB can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 0805 Product overview: C2012X5R1A226M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A226M125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 998446-C2012X5R1A226M125AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
998446-C2012X5R1A226M125AB
Capacitors - Ceramic Capacitors 998446-C2012X5R1A226M125AB
Win Source Part Number: 998446-C2012X5R1A226 M125AB Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C2012X5R1A226MT000N, C2012X5R1A226M/1.25, 445-7665-6,445-7665- 2,445-7665-1

Win Source Part Number: 998446-C2012X5R1A226M125AB
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C2012X5R1A226MT000N,C2012X5R1A226M/1.25,445-7665-6,445-7665-2,445-7665-1

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 9159265 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159265
MLCCs - Multilayer Ceramic Capacitors 9159265
TDK C2012X5R1A226M125AB

TDK C2012X5R1A226M125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159265P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159265P
MLCCs - Multilayer Ceramic Capacitors 9159265P
TDK C2012X5R1A226M125AB

TDK C2012X5R1A226M125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110426 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110426
MLCCs - Multilayer Ceramic Capacitors 1110426
TDK C2012X5R1A226M125AB

TDK C2012X5R1A226M125AB

Supplier's Site
Ceramic Capacitors - 445-7665-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7665-2-ND
Ceramic Capacitors 445-7665-2-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7665-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7665-1-ND
Ceramic Capacitors 445-7665-1-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7665-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7665-6-ND
Ceramic Capacitors 445-7665-6-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 0805, Full Reel; Capacitance Tdk - 87R3937 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
87R3937
Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 0805, Full Reel; Capacitance Tdk 87R3937
CERAMIC CAPACITOR, 22UF, 10V, X5R, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Series Name:C RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 10V, X5R, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Series Name:C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 10V, X5R, 0805; Capacitance Tdk - 04X3271 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 10V, X5R, 0805; Capacitance Tdk
04X3271
Ceramic Capacitor, 22Uf, 10V, X5R, 0805; Capacitance Tdk 04X3271
CERAMIC CAPACITOR, 22UF, 10V, X5R, 0805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 10V, X5R, 0805; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 10V, 20%, X5R, 0805; Capacitance Tdk - 79Y4343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20%, X5R, 0805; Capacitance Tdk
79Y4343
Cap, 22Μf, 10V, 20%, X5R, 0805; Capacitance Tdk 79Y4343
CAP, 22µF, 10V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 10V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1A226M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1A226M125AB
Ceramic Capacitors C2012X5R1A226M125AB
CAP CER 22UF 10V X5R 0805

CAP CER 22UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1A226M125AB 60-C2012X5R1A226M125AB 998446-C2012X5R1A226M125AB 9159265 9159265P 445-7665-2-ND 445-7665-6-ND 87R3937 04X3271 79Y4343 C2012X5R1A226M125AB
Product Name Multilayer Ceramic Chip Capacitor 22UF 10V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor, 22Uf, 10V, X5R, 0805; Capacitance Tdk Cap, 22Μf, 10V, 20%, X5R, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers