TDK-Lambda Americas Inc., High Power Division Capacitance Tdk C2012X5R1A226M085AC.

Description
Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 27AC3634 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
27AC3634
Capacitance Tdk 27AC3634
Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes

Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3634
Product Name Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details