TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R0J106M085AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R0J106M085AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R0J106M085AB
Multilayer Ceramic Chip Capacitor C2012X5R0J106M085AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7675-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7675-6-ND
Ceramic Capacitors 445-7675-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7675-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7675-2-ND
Ceramic Capacitors 445-7675-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7675-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7675-1-ND
Ceramic Capacitors 445-7675-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R0J106M085AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R0J106M085AB
Ceramic Capacitors C2012X5R0J106M085AB
CAP CER 10UF 6.3V X5R 0805

CAP CER 10UF 6.3V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0805, Full Reel; Capacitance Tdk - 87R3903 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
87R3903
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0805, Full Reel; Capacitance Tdk 87R3903
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R0J106M085AB 445-7675-6-ND 445-7675-2-ND C2012X5R0J106M085AB 87R3903
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers