TDK U.S.A. Corporation Ceramic Capacitors C2012NP02W272J125AA

Description
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172518-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172518-6-ND
Ceramic Capacitors 445-172518-6-ND
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172518-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172518-1-ND
Ceramic Capacitors 445-172518-1-ND
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172518-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172518-2-ND
Ceramic Capacitors 445-172518-2-ND
2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012NP02W272J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012NP02W272J125AA
Ceramic Capacitors C2012NP02W272J125AA
CAP CER 2700PF 450V NP0 0805

CAP CER 2700PF 450V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-172518-6-ND 445-172518-1-ND C2012NP02W272J125AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers