TDK Corporation Inductors, Coils, Chokes - Arrays, Signal Transformers C2012NP02E472J125AA

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: 39 pF Ceramic Capacitor
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: 39 pF Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: 39 pF Ceramic Capacitor

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Inductors, Coils, Chokes - Arrays, Signal Transformers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: 39 pF Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611471-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details