TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012NP02A182J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012NP02A182J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012NP02A182J085AA
Multilayer Ceramic Chip Capacitor C2012NP02A182J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14354-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14354-6-ND
Ceramic Capacitors 445-14354-6-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14354-1-ND
Ceramic Capacitors 445-14354-1-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14354-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14354-2-ND
Ceramic Capacitors 445-14354-2-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012NP02A182J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012NP02A182J085AA
Ceramic Capacitors C2012NP02A182J085AA
CAP CER 1800PF 100V NP0 0805

CAP CER 1800PF 100V NP0 0805

Supplier's Site Datasheet
Mlcc,0805,np0,100V,1.8Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 52X4095 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,np0,100V,1.8Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
52X4095
Mlcc,0805,np0,100V,1.8Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 52X4095
MLCC,0805,NP0,100V,1 .8nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,NP0,100V,1.8nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012NP02A182J085AA 445-14354-6-ND 445-14354-1-ND C2012NP02A182J085AA 52X4095
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,np0,100V,1.8Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details