TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012NP01H153J085AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012NP01H153J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012NP01H153J085AA
Multilayer Ceramic Chip Capacitor C2012NP01H153J085AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14341-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14341-1-ND
Ceramic Capacitors 445-14341-1-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14341-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14341-6-ND
Ceramic Capacitors 445-14341-6-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14341-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14341-2-ND
Ceramic Capacitors 445-14341-2-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012NP01H153J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012NP01H153J085AA
Ceramic Capacitors C2012NP01H153J085AA
CAP CER 0.015UF 50V NP0 0805

CAP CER 0.015UF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012NP01H153J085AA 445-14341-1-ND 445-14341-6-ND C2012NP01H153J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11AH180J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details