Mid Voltage (100 to 630V)
0.015µF ±10% 250V Ceramic Capacitor JB 0805 (2012 Metric)
0.015µF ±10% 250V Ceramic Capacitor JB 0805 (2012 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C2012JB2E153K125AA | 445-11566-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0150 microF | 0.0150 microF |