TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012JB2A332M085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012JB2A332M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012JB2A332M085AA
Multilayer Ceramic Chip Capacitor C2012JB2A332M085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11549-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11549-2-ND
Ceramic Capacitors 445-11549-2-ND
3300pF ±20% 100V Ceramic Capacitor JB 0805 (2012 Metric)

3300pF ±20% 100V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012JB2A332M085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012JB2A332M085AA
Ceramic Capacitors C2012JB2A332M085AA
CAP CER 3300PF 100V JB 0805

CAP CER 3300PF 100V JB 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C2012JB2A332M085AA 445-11549-2-ND C2012JB2A332M085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details