General (Up to 50V)
CAP CER 22UF 35V JB 0805 Product overview: C2012JB1V226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB1V226M125A
Manufacturer: TDK Corporation
Win Source Part Number: 850261-C2012JB1V226M
Series: C
Features: 22 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11527-1, 445-11527-2, C2012JB1V226MT000E, 445-11527-6
22µF ±20% 35V Ceramic Capacitor JB 0805 (2012 Metric)
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012JB1V226M125AC | 60-C2012JB1V226M125AC | 850261-C2012JB1V226M125AC | 445-11527-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | 22UF 35V Capacitor | Ceramic Capacitors - C2012JB1V226M125AC | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |