TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012JB1E475M125AB

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012JB1E475M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012JB1E475M125AB
Multilayer Ceramic Chip Capacitor C2012JB1E475M125AB
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11483-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11483-1-ND
Ceramic Capacitors 445-11483-1-ND
4.7µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11483-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11483-2-ND
Ceramic Capacitors 445-11483-2-ND
4.7µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,jb,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 52X3987 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,jb,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
52X3987
Mlcc,0805,jb,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 52X3987
MLCC,0805,JB,25V,4.7 µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,JB,25V,4.7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012JB1E475M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012JB1E475M125AB
Ceramic Capacitors C2012JB1E475M125AB
CAP CER 4.7UF 25V JB 0805

CAP CER 4.7UF 25V JB 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012JB1E475M125AB 445-11483-1-ND 52X3987 C2012JB1E475M125AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0805,jb,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers