TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012JB1E106M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012JB1E106M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012JB1E106M085AC
Multilayer Ceramic Chip Capacitor C2012JB1E106M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11464-1-ND
Ceramic Capacitors 445-11464-1-ND
10µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11464-2-ND
Ceramic Capacitors 445-11464-2-ND
10µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012JB1E106M085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012JB1E106M085AC
Ceramic Capacitors C2012JB1E106M085AC
CAP CER 10UF 25V JB 0805

CAP CER 10UF 25V JB 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C2012JB1E106M085AC 445-11464-1-ND C2012JB1E106M085AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1572-1184-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details